RWC250R0AL 2 PPM REELED
RWC250R0AL 2 PPM REELED
250 Ohms ±0.05% 0.3W Chip Resistor 1206 (3216 Metric) Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-RWC250R0ALCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |