Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RWB5K000AL

Description
5 kOhms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
Request a Quote Datasheet
Description
5 kOhms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-RWB5K000ALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-RWB5K000ALTR-ND
Chip Resistor - Surface Mount 804-RWB5K000ALTR-ND
5 kOhms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil

5 kOhms ±0.05% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-RWB5K000ALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-RWB5K000ALDKR-ND
Chip Resistor - Surface Mount 804-RWB5K000ALDKR-ND
RWB5K0000AL 2 PPM REELED

RWB5K0000AL 2 PPM REELED

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-RWB5K000ALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-RWB5K000ALCT-ND
Chip Resistor - Surface Mount 804-RWB5K000ALCT-ND
RWB5K0000AL 2 PPM REELED

RWB5K0000AL 2 PPM REELED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-RWB5K000ALTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details