Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RWB412R0BL

Description
412 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
Request a Quote Datasheet
Description
412 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-RWB412R0BL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-RWB412R0BL-ND
Chip Resistor - Surface Mount 804-RWB412R0BL-ND
412 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil

412 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-RWB412R0BL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers