Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RWB1K420BL

Description
1.42 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
Request a Quote Datasheet
Description
1.42 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-RWB1K420BL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-RWB1K420BL-ND
Chip Resistor - Surface Mount 804-RWB1K420BL-ND
1.42 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil

1.42 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-RWB1K420BL-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details