Vishay Intertechnology, Inc. Wirewound Resistors RW79U62R2FS70

Description
RS-2B-300 62.2 1% RW79U62R2F S70
Request a Quote
Description
RS-2B-300 62.2 1% RW79U62R2F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RW79 is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a typical resistance shift of less than 0.5% under operation, a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and a power rating of 3.0 W at 25 °C. The resistance range for this model is 0.1 Ω to 6.49 kΩ with a tolerance of ±1% indicated by the 'F' code. The part measures 14.22 mm ± 1.57 mm in length, 15.80 mm in body length, and has lead diameters of 0.813 mm ± 0.051 mm. The packaging is tape/reel, as indicated by the 'S70' suffix.

Datasheet Summary
Powered by GS/AI

RW79 is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a typical resistance shift of less than 0.5% under operation, a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and a power rating of 3.0 W at 25 °C. The resistance range for this model is 0.1 Ω to 6.49 kΩ with a tolerance of ±1% indicated by the 'F' code. The part measures 14.22 mm ± 1.57 mm in length, 15.80 mm in body length, and has lead diameters of 0.813 mm ± 0.051 mm. The packaging is tape/reel, as indicated by the 'S70' suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U62R2FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U62R2FS70
Wirewound Resistors 3110-RW79U62R2FS70
RS-2B-300 62.2 1% RW79U62R2F S70

RS-2B-300 62.2 1% RW79U62R2F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U62R2FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1296-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers