The RW79 is a military-grade, axial lead wirewound resistor with a silicone coating rated for operation up to 350 °C, qualified to MIL-PRF-26, and featuring a welded construction. It has a power rating of 3.0 W at 25 °C, a resistance range of 0.1 Ω to 6.49 kΩ, and a typical resistance shift of less than 0.5 %. The temperature coefficient is ± 50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The part is mounted with copperweld terminals and has a typical weight of 0.70 g. The dimensions are 14.22 ± 1.57 mm in length, 15.80 mm maximum lead-to-lead, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm lead diameter. The model RW79U5621FS70 corresponds to a 562 Ω resistor with ±1 % tolerance, packaged in tape/reel (S70).
RS-2B-300 5.62K 1% RW79U5621F S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U5621FS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |