Vishay Intertechnology, Inc. Wirewound Resistors RW79U36R5FS70

Description
RS-2B-300 36.5 1% RW79U36R5F S70
Request a Quote
Description
RS-2B-300 36.5 1% RW79U36R5F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U36R5FS70 is a military-grade axial lead wirewound resistor with a silicone coating rated for operation up to 350 °C, qualified to MIL-PRF-26, and featuring a resistance value of 36.5 Ω with ±1% tolerance. It has a power rating of 3.0 W at 25 °C, a temperature coefficient of ±90 ppm/°C for values below 1 Ω, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in maximum body length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in lead diameter. The part is supplied in tape/reel packaging (S70 code).

Datasheet Summary
Powered by GS/AI

The RW79U36R5FS70 is a military-grade axial lead wirewound resistor with a silicone coating rated for operation up to 350 °C, qualified to MIL-PRF-26, and featuring a resistance value of 36.5 Ω with ±1% tolerance. It has a power rating of 3.0 W at 25 °C, a temperature coefficient of ±90 ppm/°C for values below 1 Ω, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in maximum body length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in lead diameter. The part is supplied in tape/reel packaging (S70 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U36R5FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U36R5FS70
Wirewound Resistors 3110-RW79U36R5FS70
RS-2B-300 36.5 1% RW79U36R5F S70

RS-2B-300 36.5 1% RW79U36R5F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U36R5FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S3-0R15F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers