Vishay Intertechnology, Inc. Wirewound Resistors RW79U30R1FS73

Description
RS-2B-300 30.1 1% RW79U30R1F S73
Request a Quote
Description
RS-2B-300 30.1 1% RW79U30R1F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U30R1FS73 is a military-grade wirewound resistor with a silicone coating, axial leads, and a maximum hotspot temperature of 250 °C. It has a resistance of 30.1 Ω with a tolerance of ±1.0%, rated for 3.0 W at 25 °C. The device meets MIL-PRF-26 qualifications, features a welded construction, and operates from -65 °C to +250 °C. Its physical dimensions are 14.22 mm ± 1.57 mm in length, 15.80 mm in maximum body length, 4.75 mm ± 0.787 mm in diameter, and 0.813 mm ± 0.051 mm in lead diameter. The part is supplied in tape and reel packaging (S73).

Datasheet Summary
Powered by GS/AI

The RW79U30R1FS73 is a military-grade wirewound resistor with a silicone coating, axial leads, and a maximum hotspot temperature of 250 °C. It has a resistance of 30.1 Ω with a tolerance of ±1.0%, rated for 3.0 W at 25 °C. The device meets MIL-PRF-26 qualifications, features a welded construction, and operates from -65 °C to +250 °C. Its physical dimensions are 14.22 mm ± 1.57 mm in length, 15.80 mm in maximum body length, 4.75 mm ± 0.787 mm in diameter, and 0.813 mm ± 0.051 mm in lead diameter. The part is supplied in tape and reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U30R1FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U30R1FS73
Wirewound Resistors 3110-RW79U30R1FS73
RS-2B-300 30.1 1% RW79U30R1F S73

RS-2B-300 30.1 1% RW79U30R1F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U30R1FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098976P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - UAL25-0R25F8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers