Res Wirewound 221 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS-2B-300 221 1% RW79U2210F B12
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RW79U2210FB12 | 3110-RW79U2210FB12 |
| Product Name | Res Wirewound 221 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |