Vishay Intertechnology, Inc. Wirewound Resistors RW78UR510FS73

Description
RS-10-38 .51 1% RW78UR510F S73
Request a Quote
Description
RS-10-38 .51 1% RW78UR510F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW78 series is a military-qualified, precision wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and typical resistance shift under load of less than 0.5%. It has an axial lead configuration with dimensions of 1.875 in length, 0.344 in diameter, and 0.040 in lead diameter. The part supports resistance values up to 71.5 kΩ with a power rating of 10 W at 25 °C, a temperature coefficient of ±20 ppm/°C for values of 10 Ω and above, and an insulation resistance of at least 1000 MΩ dry. It meets MIL-PRF-26 standards and is available with ±1% tolerance. The packaging code S73 indicates tape and reel format.

Datasheet Summary
Powered by GS/AI

The RW78 series is a military-qualified, precision wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a complete welded construction and typical resistance shift under load of less than 0.5%. It has an axial lead configuration with dimensions of 1.875 in length, 0.344 in diameter, and 0.040 in lead diameter. The part supports resistance values up to 71.5 kΩ with a power rating of 10 W at 25 °C, a temperature coefficient of ±20 ppm/°C for values of 10 Ω and above, and an insulation resistance of at least 1000 MΩ dry. It meets MIL-PRF-26 standards and is available with ±1% tolerance. The packaging code S73 indicates tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW78UR510FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW78UR510FS73
Wirewound Resistors 3110-RW78UR510FS73
RS-10-38 .51 1% RW78UR510F S73

RS-10-38 .51 1% RW78UR510F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW78UR510FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Specs
Resistance Range 1 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details