Vishay Intertechnology, Inc. Wirewound Resistors RW78U8R06FB12

Description
RS-10-38 8.06 1% RW78U8R06F B12
Request a Quote
Description
RS-10-38 8.06 1% RW78U8R06F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW78U8R06FB12 is a military-grade, axial-leaded wirewound resistor with a silicone coating rated for operation up to 250 °C, part of the RW series qualified to MIL-PRF-26. It has a resistance value of 8.06 Ω with a tolerance of ±1 %, a power rating of 10 W at 25 °C, and dimensions of 47.63 mm in length and 8.74 mm in diameter. The device features a temperature coefficient of ±90 ppm/°C, insulation resistance of at least 1000 MΩ dry, and meets MIL-PRF-26 solderability and mechanical requirements. Its end caps are stainless steel, terminals are 60/40 Sn/Pb coated Copperweld®, and it is offered in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RW78U8R06FB12 is a military-grade, axial-leaded wirewound resistor with a silicone coating rated for operation up to 250 °C, part of the RW series qualified to MIL-PRF-26. It has a resistance value of 8.06 Ω with a tolerance of ±1 %, a power rating of 10 W at 25 °C, and dimensions of 47.63 mm in length and 8.74 mm in diameter. The device features a temperature coefficient of ±90 ppm/°C, insulation resistance of at least 1000 MΩ dry, and meets MIL-PRF-26 solderability and mechanical requirements. Its end caps are stainless steel, terminals are 60/40 Sn/Pb coated Copperweld®, and it is offered in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW78U8R06FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW78U8R06FB12
Wirewound Resistors 3110-RW78U8R06FB12
RS-10-38 8.06 1% RW78U8R06F B12

RS-10-38 8.06 1% RW78U8R06F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW78U8R06FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S2-1RB1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details