Vishay Intertechnology, Inc. Wirewound Resistors RW70U93R1FB12

Description
RS-1A-300 93.1 1% RW70U93R1F B12
Request a Quote
Description
RS-1A-300 93.1 1% RW70U93R1F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 series is a military-grade, precision wirewound resistor with a silicone coating rated for operation up to 250 °C under characteristic U, featuring a welded construction and a resistance tolerance of ±0.1% for models designated with 'B'. It has a power rating of 1.0 W at 25 °C and resistance ranges from 0.1 Ω to 2.74 kΩ. The resistor is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and 60/40 Sn/Pb coated Copperweld® terminals. Its dimensions are 0.406 ± 0.031 inches in length, 0.437 inches in maximum length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. It meets MIL-PRF-26 qualifications with a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of 1000 MΩ minimum when dry. The part is available in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RW70 series is a military-grade, precision wirewound resistor with a silicone coating rated for operation up to 250 °C under characteristic U, featuring a welded construction and a resistance tolerance of ±0.1% for models designated with 'B'. It has a power rating of 1.0 W at 25 °C and resistance ranges from 0.1 Ω to 2.74 kΩ. The resistor is constructed with a ceramic core, copper-nickel or nickel-chrome alloy element, and 60/40 Sn/Pb coated Copperweld® terminals. Its dimensions are 0.406 ± 0.031 inches in length, 0.437 inches in maximum length, 0.094 ± 0.031 inches in diameter, and 0.020 ± 0.002 inches for lead diameter. It meets MIL-PRF-26 qualifications with a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of 1000 MΩ minimum when dry. The part is available in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U93R1FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U93R1FB12
Wirewound Resistors 3110-RW70U93R1FB12
RS-1A-300 93.1 1% RW70U93R1F B12

RS-1A-300 93.1 1% RW70U93R1F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U93R1FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098890P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 0.5600 ohms
View Details
Heat Sink Resistor - UAL-25 - Riedon, Inc.
Specs
Features Heat Sink; Military
Resistance Range 0.0100 to 90000 ohms
Tolerance 0.0100 to 10 +/- %
View Details