Vishay Intertechnology, Inc. Wirewound Resistors RW70U47R0FB12

Description
RS-1A-300 47 1% RW70U47R0F B12
Request a Quote
Description
RS-1A-300 47 1% RW70U47R0F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70 series is a military-qualified, precision wirewound resistor with a high-temperature silicone coating rated to +250 °C and a welded construction. It offers 1.0 W power rating at 25 °C, resistance values from 0.499 Ω to 2.74 kΩ, and tolerances down to ±0.1%. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C below 1 Ω. Dimensions are 10.31 ± 0.787 mm in length, 11.10 mm maximum body length, and 2.39 ± 0.787 mm in diameter. It meets MIL-PRF-26 and ANSI J-STD-002 standards with 1000 MΩ minimum insulation resistance dry and 100 MΩ after moisture test.

Datasheet Summary
Powered by GS/AI

The RW70 series is a military-qualified, precision wirewound resistor with a high-temperature silicone coating rated to +250 °C and a welded construction. It offers 1.0 W power rating at 25 °C, resistance values from 0.499 Ω to 2.74 kΩ, and tolerances down to ±0.1%. The temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C below 1 Ω. Dimensions are 10.31 ± 0.787 mm in length, 11.10 mm maximum body length, and 2.39 ± 0.787 mm in diameter. It meets MIL-PRF-26 and ANSI J-STD-002 standards with 1000 MΩ minimum insulation resistance dry and 100 MΩ after moisture test.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U47R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U47R0FB12
Wirewound Resistors 3110-RW70U47R0FB12
RS-1A-300 47 1% RW70U47R0F B12

RS-1A-300 47 1% RW70U47R0F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U47R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2857147 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 15000 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-0R075F2TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers