Vishay Intertechnology, Inc. Wirewound Resistors - RW70U16R0FB12

Description
Wirewound Resistors - Through Hole 16ohms 1% 1watt
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 16ohms 1% 1watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RW70U16R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RW70U16R0FB12
Wirewound Resistors - RW70U16R0FB12
Wirewound Resistors - Through Hole 16ohms 1% 1watt

Wirewound Resistors - Through Hole 16ohms 1% 1watt

Supplier's Site
Wirewound Resistors - 3110-RW70U16R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U16R0FB12
Wirewound Resistors 3110-RW70U16R0FB12
RS-1A-300 16 1% RW70U16R0F B12

RS-1A-300 16 1% RW70U16R0F B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RW70U16R0FB12 3110-RW70U16R0FB12
Product Name Wirewound Resistors - Wirewound Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details