Vishay Intertechnology, Inc. Wirewound Resistors RW70U1110FS73

Description
RS-1A-300 111 1% RW70U1110F S73
Request a Quote
Description
RS-1A-300 111 1% RW70U1110F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW70U1110FS73 is a military-grade, axial-lead wirewound resistor from the RW series, designed for high-temperature applications up to 250 °C, with a power rating of 1.0 W at 25 °C. It has a resistance value of 111 Ω with a tolerance of ±1%, as indicated by the 'F' code. The resistor features a silicone coating rated for operation up to 250 °C, complete welded construction, and meets MIL-PRF-26 qualification standards. Its dimensions are 0.406 ± 0.031 in. (10.31 ± 0.787 mm) in length and 0.094 ± 0.031 in. (2.39 ± 0.787 mm) in diameter. The device has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω and meets MIL-PRF-26 requirements for insulation resistance, solderability, and mechanical robustness. Packaging is in tape and reel format (S73).

Datasheet Summary
Powered by GS/AI

The RW70U1110FS73 is a military-grade, axial-lead wirewound resistor from the RW series, designed for high-temperature applications up to 250 °C, with a power rating of 1.0 W at 25 °C. It has a resistance value of 111 Ω with a tolerance of ±1%, as indicated by the 'F' code. The resistor features a silicone coating rated for operation up to 250 °C, complete welded construction, and meets MIL-PRF-26 qualification standards. Its dimensions are 0.406 ± 0.031 in. (10.31 ± 0.787 mm) in length and 0.094 ± 0.031 in. (2.39 ± 0.787 mm) in diameter. The device has a temperature coefficient of ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω and meets MIL-PRF-26 requirements for insulation resistance, solderability, and mechanical robustness. Packaging is in tape and reel format (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW70U1110FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW70U1110FS73
Wirewound Resistors 3110-RW70U1110FS73
RS-1A-300 111 1% RW70U1110F S73

RS-1A-300 111 1% RW70U1110F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW70U1110FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 8098976P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1236276-SM10-1KX - Win Source Electronics
Specs
Features Non-Inductive
Resistance Range 1000 ohms
Tolerance 0.0100 +/- %
View Details
2 suppliers