The RW69V201S70 is a military-grade, axial-lead wirewound resistor with a silicon coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26. It has a resistance value of 200 ©, a power rating of 3.0 W at 25 °C, and a tolerance of ±5% as specified for the V characteristic. The resistor measures 0.500 ±0.062 in [12.70 ±1.57 mm] in length, with a diameter of 0.593 in [15.06 mm], and features stainless steel end caps and 60/40 Sn/Pb coated Copperweld® terminals. It supports a temperature coefficient of ±90 ppm/°C below 1 ©, has an insulation resistance of 1000 MΩ minimum when dry, and operates from -65 °C to +350 °C.
RS-2C-23 200 5% RW69V201 S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW69V201S70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |