Vishay Intertechnology, Inc. RES, WWD 100 3W 5% RW69V101

Description
RES, WWD 100 3W 5%
Request a Quote
Description
RES, WWD 100 3W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, WWD 100 3W 5% - RW69V101 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, WWD 100 3W 5%
RW69V101
RES, WWD 100 3W 5% RW69V101
RES, WWD 100 3W 5%

RES, WWD 100 3W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RW69V101
Product Name RES, WWD 100 3W 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details