Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 26.1 Kohm, 330 Mw, 0.1%, 75 V Rohs Compliant Vishay RV1206E2612BNT

Description
Surface Mount Thin Film Resistor, RV Series, 26.1 kohm, 330 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 26.1 kohm, 330 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 26.1 Kohm, 330 Mw, 0.1%, 75 V Rohs Compliant Vishay - 06X6956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 26.1 Kohm, 330 Mw, 0.1%, 75 V Rohs Compliant Vishay
06X6956
Surface Mount Thin Film Resistor, Rv Series, 26.1 Kohm, 330 Mw, 0.1%, 75 V Rohs Compliant Vishay 06X6956
Surface Mount Thin Film Resistor, RV Series, 26.1 kohm, 330 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 26.1 kohm, 330 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6956
Product Name Surface Mount Thin Film Resistor, Rv Series, 26.1 Kohm, 330 Mw, 0.1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details