Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 1 Mohm, 330 Mw, 0.1%, 75 V, 1206 [3216 Metric] Rohs Compliant Vishay RV1206E1004BNT

Description
Surface Mount Thin Film Resistor, RV Series, 1 Mohm, 330 mW, - 0.1%, 75 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 1 Mohm, 330 mW, - 0.1%, 75 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 1 Mohm, 330 Mw, 0.1%, 75 V, 1206 [3216 Metric] Rohs Compliant Vishay - 06X6955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 1 Mohm, 330 Mw, 0.1%, 75 V, 1206 [3216 Metric] Rohs Compliant Vishay
06X6955
Surface Mount Thin Film Resistor, Rv Series, 1 Mohm, 330 Mw, 0.1%, 75 V, 1206 [3216 Metric] Rohs Compliant Vishay 06X6955
Surface Mount Thin Film Resistor, RV Series, 1 Mohm, 330 mW, - 0.1%, 75 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 1 Mohm, 330 mW, - 0.1%, 75 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6955
Product Name Surface Mount Thin Film Resistor, Rv Series, 1 Mohm, 330 Mw, 0.1%, 75 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details