Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 100 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay RV0805Y1003BNT

Description
Surface Mount Thin Film Resistor, RV Series, 100 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 100 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 100 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay - 06X6947 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 100 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay
06X6947
Surface Mount Thin Film Resistor, Rv Series, 100 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay 06X6947
Surface Mount Thin Film Resistor, RV Series, 100 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 100 kohm, 200 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RV0805Y1003BNT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RV0805Y1003BNT
Chip Resistor - Surface Mount RV0805Y1003BNT
SFERNICE THIN FILMS

SFERNICE THIN FILMS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 06X6947 RV0805Y1003BNT
Product Name Surface Mount Thin Film Resistor, Rv Series, 100 Kohm, 200 Mw, 0.1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details