Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay RV0805Y1002BNT

Description
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay - 06X6946 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay
06X6946
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay 06X6946
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Vishay - 43P9224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Vishay
43P9224
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Vishay 43P9224
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric]

Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric]

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06X6946 43P9224
Product Name Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details