Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric]
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 200 mW, - 0.1%, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 19X9679 | 06X6943 |
| Product Name | Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Vishay | Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 200 Mw, 0.1%, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |