RV 0603 10PPM 4K75 0,1% N TR500
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-RV0603Y4751BNTCTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.1000 +/- % |