Vishay Precision Group Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R RV0603Y2002BBT

Description
Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R - RV0603Y2002BBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R
RV0603Y2002BBT
Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R RV0603Y2002BBT
Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R

Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 716-RV0603Y2002BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-RV0603Y2002BBTTR-ND
Chip Resistor - Surface Mount 716-RV0603Y2002BBTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Rv 0603 10Ppm 20K 0,1% B Tr / Waffle Pack Or Tape & Reel Vishay - 43P8846 - Newark, An Avnet Company
Chicago, IL, United States
Rv 0603 10Ppm 20K 0,1% B Tr / Waffle Pack Or Tape & Reel Vishay
43P8846
Rv 0603 10Ppm 20K 0,1% B Tr / Waffle Pack Or Tape & Reel Vishay 43P8846
RV 0603 10PPM 20K 0,1% B TR / Waffle Pack or Tape & Reel

RV 0603 10PPM 20K 0,1% B TR / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RV0603Y2002BBT 716-RV0603Y2002BBTTR-ND 43P8846
Product Name Res Thin Film 0603 20K Ohm 0.1% 1/8W ¦10ppm/¦C SMD T/R Chip Resistor - Surface Mount Rv 0603 10Ppm 20K 0,1% B Tr / Waffle Pack Or Tape & Reel Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers