Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 11 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay RV0603E1102BNT

Description
Surface Mount Thin Film Resistor, RV Series, 11 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 11 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 11 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 11 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6935
Surface Mount Thin Film Resistor, Rv Series, 11 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6935
Surface Mount Thin Film Resistor, RV Series, 11 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 11 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6935
Product Name Surface Mount Thin Film Resistor, Rv Series, 11 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers