Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Vishay RV0603E1002BNT

Description
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric]
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Vishay - 43P8663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Vishay
43P8663
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Vishay 43P8663
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, RV Series, 10 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6934 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6934
Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6934
Surface Mount Thin Film Resistor, RV Series, 10 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 10 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43P8663 06X6934
Product Name Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Vishay Surface Mount Thin Film Resistor, Rv Series, 10 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details