Vishay Precision Group Surface Mount Thin Film Resistor, Rv Series, 1 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay RV0603E1001BNT

Description
Surface Mount Thin Film Resistor, RV Series, 1 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, RV Series, 1 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Rv Series, 1 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6933 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rv Series, 1 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6933
Surface Mount Thin Film Resistor, Rv Series, 1 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6933
Surface Mount Thin Film Resistor, RV Series, 1 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RV Series, 1 kohm, 125 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6933
Product Name Surface Mount Thin Film Resistor, Rv Series, 1 Kohm, 125 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details