Vishay Precision Group Resistor, 200W 10R; Resistance Vishay RTOP200V10R0JB.

Description
RESISTOR, 200W 10R; Resistance:10ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 200W 10R; Resistance:10ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200W 10R; Resistance Vishay - 24M7052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200W 10R; Resistance Vishay
24M7052
Resistor, 200W 10R; Resistance Vishay 24M7052
RESISTOR, 200W 10R; Resistance:10ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

RESISTOR, 200W 10R; Resistance:10ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M7052
Product Name Resistor, 200W 10R; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details