Vishay Precision Group Resistor, 200W 100R; Resistance Vishay RTOP200V1000JB.

Description
RESISTOR, 200W 100R; Resistance:100ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes
Description
RESISTOR, 200W 100R; Resistance:100ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200W 100R; Resistance Vishay - 24M7053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200W 100R; Resistance Vishay
24M7053
Resistor, 200W 100R; Resistance Vishay 24M7053
RESISTOR, 200W 100R; Resistance:100ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 200W 100R; Resistance:100ohm; Product Range:RTO Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1.5kV; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M7053
Product Name Resistor, 200W 100R; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers