Vishay Precision Group Through Hole Resistors RTO020FR0150JTE3

Description
15 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
15 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-.015-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-.015-ND
Through Hole Resistors RT20J-.015-ND
15 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

15 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.015 Ohm 20W 5%; Resistance Vishay - 70M2172 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.015 Ohm 20W 5%; Resistance Vishay
70M2172
Thick Film Resistor Power, 0.015 Ohm 20W 5%; Resistance Vishay 70M2172
THICK FILM RESISTOR POWER, 0.015 OHM 20W 5%; Resistance:0.015ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.015 OHM 20W 5%; Resistance:0.015ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT20J-.015-ND 70M2172
Product Name Through Hole Resistors Thick Film Resistor Power, 0.015 Ohm 20W 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details