Vishay Precision Group Resistor, 0.015 Ohm, 20W, 0.01, To-220; Resistance Vishay RTO020FR0150FT

Description
RESISTOR, 0.015 OHM, 20W, 0.01, TO-220; Resistance:0.015ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.015 OHM, 20W, 0.01, TO-220; Resistance:0.015ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.015 Ohm, 20W, 0.01, To-220; Resistance Vishay - 70M2171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.015 Ohm, 20W, 0.01, To-220; Resistance Vishay
70M2171
Resistor, 0.015 Ohm, 20W, 0.01, To-220; Resistance Vishay 70M2171
RESISTOR, 0.015 OHM, 20W, 0.01, TO-220; Resistance:0.015ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, 0.015 OHM, 20W, 0.01, TO-220; Resistance:0.015ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M2171
Product Name Resistor, 0.015 Ohm, 20W, 0.01, To-220; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details