Vishay Intertechnology, Inc. Through Hole Resistors RTO020FR0100JTE3

Description
10 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-.010-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-.010-ND
Through Hole Resistors RT20J-.010-ND
10 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 mOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 0.01 Ohm 20W, 5%; Resistance Vishay - 70M2170 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 0.01 Ohm 20W, 5%; Resistance Vishay
70M2170
Thick Film Resistor Power, 0.01 Ohm 20W, 5%; Resistance Vishay 70M2170
THICK FILM RESISTOR POWER, 0.01 OHM 20W, 5%; Resistance:0.01ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 0.01 OHM 20W, 5%; Resistance:0.01ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT20J-.010-ND 70M2170
Product Name Through Hole Resistors Thick Film Resistor Power, 0.01 Ohm 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details