Vishay Precision Group Through Hole Resistors RTO020F82R00JTE3

Description
82 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
82 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-82-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-82-ND
Through Hole Resistors RT20J-82-ND
82 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

82 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 7890948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890948P
Through Hole Resistors 7890948P
Vishay RTO020F82R00JTE3 Resistor

Vishay RTO020F82R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7890948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890948
Through Hole Resistors 7890948
Vishay RTO020F82R00JTE3 Resistor

Vishay RTO020F82R00JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678816
Through Hole Resistors 1678816
Vishay RTO020F82R00JTE3 Resistor

Vishay RTO020F82R00JTE3 Resistor

Supplier's Site
82 Ohm 20W TO-220 Resistor - 53-RTO020F82R00JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82 Ohm 20W TO-220 Resistor
53-RTO020F82R00JTE3
82 Ohm 20W TO-220 Resistor 53-RTO020F82R00JTE3
Res Thick Film 82 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F82R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F82R00JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 82 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F82R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F82R00JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rto Series, 82 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2683 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 82 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2683
Through Hole Thick Film Resistor, Rto Series, 82 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2683
Through Hole Thick Film Resistor, RTO Series, 82 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 82 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82R, 5%, 20W, To-220; Resistance Vishay - 70M2369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 20W, To-220; Resistance Vishay
70M2369
Res, Thick Film, 82R, 5%, 20W, To-220; Resistance Vishay 70M2369
RES, THICK FILM, 82R, 5%, 20W, TO-220; Resistance:82ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 20W, TO-220; Resistance:82ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT20J-82-ND 7890948P 7890948 53-RTO020F82R00JTE3 26M2683 70M2369
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 82 Ohm 20W TO-220 Resistor Through Hole Thick Film Resistor, Rto Series, 82 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay Res, Thick Film, 82R, 5%, 20W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole ThroughHole; To-220 TO-220 ThroughHole TO-220
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details