Vishay Precision Group Through Hole Resistors RTO020F680R0JTE3

Description
Vishay RTO020F680R0JTE3 Resistor
Request a Quote Datasheet
Description
Vishay RTO020F680R0JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7890942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890942P
Through Hole Resistors 7890942P
Vishay RTO020F680R0JTE3 Resistor

Vishay RTO020F680R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7890942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7890942
Through Hole Resistors 7890942
Vishay RTO020F680R0JTE3 Resistor

Vishay RTO020F680R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678814
Through Hole Resistors 1678814
Vishay RTO020F680R0JTE3 Resistor

Vishay RTO020F680R0JTE3 Resistor

Supplier's Site
Through Hole Resistors - RT20J-680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-680-ND
Through Hole Resistors RT20J-680-ND
680 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

680 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 680 Ohm, 20W, 5%; Resistance Vishay - 70M2358 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 680 Ohm, 20W, 5%; Resistance Vishay
70M2358
Thick Film Resistor Power, 680 Ohm, 20W, 5%; Resistance Vishay 70M2358
THICK FILM RESISTOR POWER, 680 OHM, 20W, 5%; Resistance:680ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 680 OHM, 20W, 5%; Resistance:680ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Through Hole Thick Film Resistor, Rto Series, 680 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 04M6921 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 680 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
04M6921
Through Hole Thick Film Resistor, Rto Series, 680 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 04M6921
Through Hole Thick Film Resistor, RTO Series, 680 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 680 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7890942P 7890942 RT20J-680-ND 70M2358 04M6921
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Thick Film Resistor Power, 680 Ohm, 20W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Rto Series, 680 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Mounting / Packaging ThroughHole ThroughHole; To-220 TO-220-2 TO-220 ThroughHole
Resistance Range 680 ohms 680 ohms 680 ohms
Power Rating 20 watts 20 watts 20 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details