Res Thick Film 56 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F56R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F56R00JTE3 can be used for catalog matching and distributor lookup.
Vishay RTO020F56R00JTE3 Resistor
Vishay RTO020F56R00JTE3 Resistor
Vishay RTO020F56R00JTE3 Resistor
56 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Through Hole Thick Film Resistor, RTO Series, 56 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes
RES, THICK FILM, 56R, 5%, 20W, TO-220; Resistance:56ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:TO-220; Voltage Rating:500V; Resistor Element Type:Thick Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RTO020F56R00JTE3 | 7890945P | 7890945 | RT20J-56-ND | 26M2681 | 70M2348 |
| Product Name | 56 Ohm 20W TO-220 Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Thick Film Resistor, Rto Series, 56 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay | Res, Thick Film, 56R, 5%, 20W, To-220; Resistance Vishay |
| Technology / Construction | Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-220 | ThroughHole | ThroughHole; To-220 | TO-220-2 | ThroughHole | TO-220 |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 20 watts | 20 watts | 20 watts | 20 watts |