Vishay Precision Group Through Hole Resistors RTO020F500R0JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F500R0JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F500R0JTE3-ND
Through Hole Resistors 716-RTO020F500R0JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Thick Film Resistor Power, 500 Ohm, 20W, 5%; Resistance Vishay - 70M2340 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 500 Ohm, 20W, 5%; Resistance Vishay
70M2340
Thick Film Resistor Power, 500 Ohm, 20W, 5%; Resistance Vishay 70M2340
THICK FILM RESISTOR POWER, 500 OHM, 20W, 5%; Resistance:500ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 500 OHM, 20W, 5%; Resistance:500ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020F500R0JTE3-ND 70M2340
Product Name Through Hole Resistors Thick Film Resistor Power, 500 Ohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details