Vishay Precision Group Through Hole Resistors RTO020F50002JTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F50002JTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F50002JTE3-ND
Through Hole Resistors 716-RTO020F50002JTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
SFERNICE FIXED RESISTORS Product overview: RTO020F50002JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F50002JTE3 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RTO020F50002JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F50002JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 500Kohm, 20W, 5%; Resistance Vishay - 70M2343 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 500Kohm, 20W, 5%; Resistance Vishay
70M2343
Thick Film Resistor Power, 500Kohm, 20W, 5%; Resistance Vishay 70M2343
THICK FILM RESISTOR POWER, 500KOHM, 20W, 5%; Resistance:500kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 500KOHM, 20W, 5%; Resistance:500kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RTO020F50002JTE3-ND 53-RTO020F50002JTE3 70M2343
Product Name Through Hole Resistors Resistor Thick Film Resistor Power, 500Kohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details