Vishay Precision Group Through Hole Resistors RTO020F4R700JTE3

Description
Vishay RTO020F4R700JTE3 Resistor
Request a Quote Datasheet
Description
Vishay RTO020F4R700JTE3 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7891257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891257
Through Hole Resistors 7891257
Vishay RTO020F4R700JTE3 Resistor

Vishay RTO020F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 7891257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7891257P
Through Hole Resistors 7891257P
Vishay RTO020F4R700JTE3 Resistor

Vishay RTO020F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - 1678826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678826
Through Hole Resistors 1678826
Vishay RTO020F4R700JTE3 Resistor

Vishay RTO020F4R700JTE3 Resistor

Supplier's Site
Through Hole Resistors - RT20J-4.7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-4.7-ND
Through Hole Resistors RT20J-4.7-ND
4.7 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
4.7 Ohm 2W TO-220 Resistor - 53-RTO020F4R700JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 Ohm 2W TO-220 Resistor
53-RTO020F4R700JTE3
4.7 Ohm 2W TO-220 Resistor 53-RTO020F4R700JTE3
4.7 Ohm 2W 5% Thick Film Chip Resistor TO-220 Product overview: RTO020F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 2W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 2W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F4R700JTE3 can be used for catalog matching and distributor lookup.

4.7 Ohm 2W 5% Thick Film Chip Resistor TO-220 Product overview: RTO020F4R700JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 Ohm, 2W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, 2W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F4R700JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film Pwr, 4.7 Ohm, 20W, 5%; Resistance Vishay - 70M2318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Pwr, 4.7 Ohm, 20W, 5%; Resistance Vishay
70M2318
Resistor, Thick Film Pwr, 4.7 Ohm, 20W, 5%; Resistance Vishay 70M2318
RESISTOR, THICK FILM PWR, 4.7 OHM, 20W, 5%; Resistance:4.7ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM PWR, 4.7 OHM, 20W, 5%; Resistance:4.7ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Thick Film Resistor, Rto Series, 4.7 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2679 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 4.7 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2679
Through Hole Thick Film Resistor, Rto Series, 4.7 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2679
Through Hole Thick Film Resistor, RTO Series, 4.7 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 4.7 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7891257 7891257P RT20J-4.7-ND 53-RTO020F4R700JTE3 70M2318 26M2679
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 4.7 Ohm 2W TO-220 Resistor Resistor, Thick Film Pwr, 4.7 Ohm, 20W, 5%; Resistance Vishay Through Hole Thick Film Resistor, Rto Series, 4.7 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 ThroughHole TO-220-2 TO-220 ThroughHole
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details