Res Thick Film 47 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F47R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F47R00JTE3 can be used for catalog matching and distributor lookup.
Vishay RTO020F47R00JTE3 Resistor
Vishay RTO020F47R00JTE3 Resistor
Vishay RTO020F47R00JTE3 Resistor
47 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
THICK FILM RESISTOR POWER, 47 OHM, 20W, 5%; Resistance:47ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes
Through Hole Thick Film Resistor, RTO Series, 47 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RTO020F47R00JTE3 | 7891250 | 7891250P | RT20J-47-ND | 70M2324 | 26M2680 |
| Product Name | 47 Ohm 20W TO-220 Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Thick Film Resistor Power, 47 Ohm, 20W, 5%; Resistance Vishay | Through Hole Thick Film Resistor, Rto Series, 47 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay |
| Technology / Construction | Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-220 | ThroughHole; To-220 | ThroughHole | TO-220-2 | TO-220 | ThroughHole |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 20 watts | 20 watts | 20 watts | 20 watts |