Vishay Precision Group Through Hole Resistors RTO020F470R0JTE3

Description
470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-470-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-470-ND
Through Hole Resistors RT20J-470-ND
470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

470 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
470 Ohm 20W TO-220 Resistor - 53-RTO020F470R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 20W TO-220 Resistor
53-RTO020F470R0JTE3
470 Ohm 20W TO-220 Resistor 53-RTO020F470R0JTE3
Res Thick Film 470 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F470R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F470R0JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 470 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F470R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F470R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 470 Ohm, 20W, 5%; Resistance Vishay - 70M2327 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 470 Ohm, 20W, 5%; Resistance Vishay
70M2327
Thick Film Resistor Power, 470 Ohm, 20W, 5%; Resistance Vishay 70M2327
THICK FILM RESISTOR POWER, 470 OHM, 20W, 5%; Resistance:470ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 470 OHM, 20W, 5%; Resistance:470ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT20J-470-ND 53-RTO020F470R0JTE3 70M2327
Product Name Through Hole Resistors 470 Ohm 20W TO-220 Resistor Thick Film Resistor Power, 470 Ohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220 TO-220
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details