Vishay Precision Group Through Hole Resistors RTO020F47000JTE3

Description
4.7 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-4.7K-ND
Through Hole Resistors RT20J-4.7K-ND
4.7 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2678 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2678
Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2678
Through Hole Thick Film Resistor, RTO Series, 4.7 kohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 4.7 kohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT20J-4.7K-ND 26M2678
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Rto Series, 4.7 Kohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details