Vishay Precision Group Through Hole Resistors RTO020F47000FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F47000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F47000FTE3-ND
Through Hole Resistors 716-RTO020F47000FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Res, Thick Film, 4K7, 1%, 20W, To-220; Resistance Vishay - 70M2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 20W, To-220; Resistance Vishay
70M2329
Res, Thick Film, 4K7, 1%, 20W, To-220; Resistance Vishay 70M2329
RES, THICK FILM, 4K7, 1%, 20W, TO-220; Resistance:4.7kohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 20W, TO-220; Resistance:4.7kohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020F47000FTE3-ND 70M2329
Product Name Through Hole Resistors Res, Thick Film, 4K7, 1%, 20W, To-220; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers