Res Thick Film 3.9 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F3R900JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F3R900JTE3 can be used for catalog matching and distributor lookup.
3.9 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Vishay RTO020F3R900JTE3 Resistor
Vishay RTO020F3R900JTE3 Resistor
Vishay RTO020F3R900JTE3 Resistor
Through Hole Thick Film Resistor, RTO Series, 3.9 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RTO020F3R900JTE3 | RT20J-3.9-ND | 7890939P | 7890939 | 26M2676 |
| Product Name | 3.9 Ohm 20W TO-220 Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Thick Film Resistor, Rto Series, 3.9 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | TO-220 | TO-220-2 | ThroughHole | ThroughHole; To-220 | ThroughHole |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Power Rating | 20 watts | 20 watts | 20 watts |