Vishay Precision Group 330 Ohm 20W TO-220 Resistor RTO020F330R0JTE3

Description
Res Thick Film 330 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F330R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F330R0JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 330 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F330R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F330R0JTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 Ohm 20W TO-220 Resistor - 53-RTO020F330R0JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 Ohm 20W TO-220 Resistor
53-RTO020F330R0JTE3
330 Ohm 20W TO-220 Resistor 53-RTO020F330R0JTE3
Res Thick Film 330 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F330R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F330R0JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 330 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F330R0JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F330R0JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RT20J-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-330-ND
Through Hole Resistors RT20J-330-ND
330 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

330 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Thick Film Resistor, Rto Series, 330 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2677 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 330 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2677
Through Hole Thick Film Resistor, Rto Series, 330 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2677
Through Hole Thick Film Resistor, RTO Series, 330 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 330 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330R, 5%, 20W, To-220; Resistance Vishay - 70M2311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 20W, To-220; Resistance Vishay
70M2311
Res, Thick Film, 330R, 5%, 20W, To-220; Resistance Vishay 70M2311
RES, THICK FILM, 330R, 5%, 20W, TO-220; Resistance:330ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Element Type:Thick Film RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 20W, TO-220; Resistance:330ohm; Product Range:RTO 20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Element Type:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RTO020F330R0JTE3 RT20J-330-ND 26M2677 70M2311
Product Name 330 Ohm 20W TO-220 Resistor Through Hole Resistors Through Hole Thick Film Resistor, Rto Series, 330 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay Res, Thick Film, 330R, 5%, 20W, To-220; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220 TO-220-2 ThroughHole TO-220
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details