Vishay Precision Group Through Hole Resistors RTO020F2R200JTE3

Description
2.2 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-2.2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-2.2-ND
Through Hole Resistors RT20J-2.2-ND
2.2 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.2 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
2.2 OHM 20W TO220 Resistor - 53-RTO020F2R200JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 OHM 20W TO220 Resistor
53-RTO020F2R200JTE3
2.2 OHM 20W TO220 Resistor 53-RTO020F2R200JTE3
RES 2.2 OHM 20W 5% TO220 Product overview: RTO020F2R200JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F2R200JTE3 can be used for catalog matching and distributor lookup.

RES 2.2 OHM 20W 5% TO220 Product overview: RTO020F2R200JTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F2R200JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor Power, 2.2 Ohm, 20W, 5%; Resistance Vishay - 70M2266 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2.2 Ohm, 20W, 5%; Resistance Vishay
70M2266
Thick Film Resistor Power, 2.2 Ohm, 20W, 5%; Resistance Vishay 70M2266
THICK FILM RESISTOR POWER, 2.2 OHM, 20W, 5%; Resistance:2.2ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2.2 OHM, 20W, 5%; Resistance:2.2ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT20J-2.2-ND 53-RTO020F2R200JTE3 70M2266
Product Name Through Hole Resistors 2.2 OHM 20W TO220 Resistor Thick Film Resistor Power, 2.2 Ohm, 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220-2 TO-220
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers