Vishay Precision Group Through Hole Thick Film Resistor, Rto Series, 2.2 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay RTO020F2R200JTE3.

Description
Through Hole Thick Film Resistor, RTO Series, 2.2 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes
Datasheet
Description
Through Hole Thick Film Resistor, RTO Series, 2.2 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Thick Film Resistor, Rto Series, 2.2 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay - 26M2674 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 2.2 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
26M2674
Through Hole Thick Film Resistor, Rto Series, 2.2 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay 26M2674
Through Hole Thick Film Resistor, RTO Series, 2.2 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 2.2 ohm, 20 W, - 5%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M2674
Product Name Through Hole Thick Film Resistor, Rto Series, 2.2 Ohm, 20 W, 5%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details