Vishay Precision Group Through Hole Resistors RTO020F2R000FTE3

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RTO020F2R000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RTO020F2R000FTE3-ND
Through Hole Resistors 716-RTO020F2R000FTE3-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Thick Film Resistor, Rto Series, 2 Ohm, 20 W, 1%, 250 V, To-220 Rohs Compliant Vishay - 43W3905 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thick Film Resistor, Rto Series, 2 Ohm, 20 W, 1%, 250 V, To-220 Rohs Compliant Vishay
43W3905
Through Hole Thick Film Resistor, Rto Series, 2 Ohm, 20 W, 1%, 250 V, To-220 Rohs Compliant Vishay 43W3905
Through Hole Thick Film Resistor, RTO Series, 2 ohm, 20 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Through Hole Thick Film Resistor, RTO Series, 2 ohm, 20 W, - 1%, 250 V, TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RTO020F2R000FTE3-ND 43W3905
Product Name Through Hole Resistors Through Hole Thick Film Resistor, Rto Series, 2 Ohm, 20 W, 1%, 250 V, To-220 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details