Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RTO020F27001JTE3

Description
Win Source Part Number: 997838-RTO020F27001J TE3 Category: Resistors>Through Hole Resistors Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RTO020F27001JTE3
Request a Quote Datasheet
Description
Win Source Part Number: 997838-RTO020F27001J TE3 Category: Resistors>Through Hole Resistors Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RTO020F27001JTE3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
997838-RTO020F27001JTE3
Resistors - Through Hole Resistors 997838-RTO020F27001JTE3
Win Source Part Number: 997838-RTO020F27001J TE3 Category: Resistors>Through Hole Resistors Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RTO020F27001JTE3

Win Source Part Number: 997838-RTO020F27001JTE3
Category: Resistors>Through Hole Resistors
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RTO020F27001JTE3

Buy Now
20W TO-220 Resistor - 53-RTO020F27001JTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W TO-220 Resistor
53-RTO020F27001JTE3
20W TO-220 Resistor 53-RTO020F27001JTE3
Res Thick Film 27K Ohm 5% 20W ±150ppm/°C TO-220 RDL Tube Product overview: RTO020F27001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27001JTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 27K Ohm 5% 20W ±150ppm/°C TO-220 RDL Tube Product overview: RTO020F27001JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F27001JTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 997838-RTO020F27001JTE3 53-RTO020F27001JTE3
Product Name Resistors - Through Hole Resistors 20W TO-220 Resistor
Technology / Construction Thick Film
Mounting / Packaging TO-220
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details