22 Ohms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Vishay RTO020F22R00JTE3 Resistor
Vishay RTO020F22R00JTE3 Resistor
Res Thick Film 22 Ohm 5% 20W ±150ppm/°C Molded TO-220 RDL Tube Product overview: RTO020F22R00JTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 Ohm, 20W, TO-220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 20W, TO-220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RTO020F22R00JTE3 can be used for catalog matching and distributor lookup.
THICK FILM RESISTOR POWER, 22 OHM, 20W, 5%; Resistance:22ohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT20J-22-ND | 7891248P | 1678824 | 53-RTO020F22R00JTE3 | 70M2278 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 22 Ohm 20W TO-220 Resistor | Thick Film Resistor Power, 22 Ohm, 20W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | ||
| Mounting / Packaging | TO-220-2 | ThroughHole | ThroughHole; To-220 | TO-220 | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |