Vishay Precision Group Through Hole Resistors RTO020F22000JTE3

Description
2.2 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RT20J-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RT20J-2.2K-ND
Through Hole Resistors RT20J-2.2K-ND
2.2 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.2 kOhms ±5% 20W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor Power, 2.2Kohm 20W, 5%; Resistance Vishay - 70M2284 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 2.2Kohm 20W, 5%; Resistance Vishay
70M2284
Thick Film Resistor Power, 2.2Kohm 20W, 5%; Resistance Vishay 70M2284
THICK FILM RESISTOR POWER, 2.2KOHM 20W, 5%; Resistance:2.2kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 2.2KOHM 20W, 5%; Resistance:2.2kohm; Product Range:RTO Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT20J-2.2K-ND 70M2284
Product Name Through Hole Resistors Thick Film Resistor Power, 2.2Kohm 20W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers